Shanghai Lanbao Sensing Technology Co., Ltd. capacitive proximity switch CR18SCF05ATO

Description
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Description
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
capacitive proximity switch - CR18SCF05ATO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
capacitive proximity switch
CR18SCF05ATO
capacitive proximity switch CR18SCF05ATO
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC

Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree

Description
Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility.

Product Features
> In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials;
> Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries.
> Sensing range adjustable by means of potentiometer or teach button;
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures;
> Plastic or metal housings for different applications;
> Sensibility could be adjusted by potentiometer;
> Sensing distance: 5mm;8mm
> Housing size: M18 diamater
> Housing material: Nickel-copper alloy/plastic
> Output: NPN PNP (depends on different P/N)
> Connection: 2m PVC Cable/M12 connector
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR18SCF05ATO
Product Name capacitive proximity switch
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Inductive Proximity Sensors - 5000003139-SE - TE Connectivity
Specs
Operation Distance 0.9440 inch (23.98 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Photoelectric, Industrial - 1882-1018044-ND - DigiKey
Specs
Sensor Technology Photoelectric Sensors
Operating Temperature 14 to 131 F (-10 to 55 C)
View Details