Shanghai Lanbao Sensing Technology Co., Ltd. M18 Capacitive sensor CR18CF05ATC

Description
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet
Description
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
M18 Capacitive sensor CR18CF05ATC
Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree Description Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility. Product Features > In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials; > Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries. > Sensing range adjustable by means of potentiometer or teach button; > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures; > Plastic or metal housings for different applications; > Sensibility could be adjusted by potentiometer; > Sensing distance: 5mm;8mm > Housing size: M18 diamater > Housing material: Nickel-copper alloy/plastic > Output: NPN PNP (depends on different P/N) > Connection: 2m PVC Cable/M12 connector > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, UL, EAC

Lanbao M18 plastic and metal cylindrical capacitive proximity sensor, non-contact position detection is adopted; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; Wide range of detectiong targets: metal, plastic and fluid etc; The design of clearly visible indicator lights makes it easier to judge the working status of the switch; The supply voltage is 20-250VAC, 2 wires; Nickel-copper alloy and PBT housing material; Flush and non-flush housing mounting, SN:5mm and 8mm(adjustable); Normally open and normally closed output mode; M12 connector and 2m PVC cable connection types; CE UL EAC certificates, IP67 protection degree

Description
Lanbao M18 AC 20-250VAC 2 Wires plastic capacitive sensors are reliable in harsh environments, which reduces machine maintenance costs and downtimes; M18 series is able to detect conductive and non-conductive materials including metal, iron, stone, plastic, water, and grain; Lanbao's capacitive proximity sensors feature extremely high electromagnetic compatibility (EMC), which prevents false switches and sensor failure; 5mm and 8mm sensing distance; Reliable liquid level detecting; IP67 protection class which is effectively moisture-proof and dust-proof; suitable for most installation applications; Sensibility could be adjusted by potentiometer to achieve more flexible applications. High electromagnetic compatibility.

Product Features
> In contrast to inductive sensors, which only detect metallic objects, capacitive sensors can also detect non-metallic materials;
> Typical applications are in the wood, paper, glass, plastic, food, chemical and semiconductor industries.
> Sensing range adjustable by means of potentiometer or teach button;
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures;
> Plastic or metal housings for different applications;
> Sensibility could be adjusted by potentiometer;
> Sensing distance: 5mm;8mm
> Housing size: M18 diamater
> Housing material: Nickel-copper alloy/plastic
> Output: NPN PNP (depends on different P/N)
> Connection: 2m PVC Cable/M12 connector
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, UL, EAC

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CR18CF05ATC
Product Name M18 Capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1330-2 Photomicrosensor (Transmissive) - EE-SX1330-2 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Proximity Switches, BM -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - Industrial - 1882-1040071-ND - DigiKey
Specs
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details