SICK Proximity Sensors - Industrial 1040071

Description
SENSOR PROX 60MM IP67 CYLINDER
Request a Quote Datasheet
Description
SENSOR PROX 60MM IP67 CYLINDER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - Industrial - 1882-1040071-ND - DigiKey
Thief River Falls, MN, United States
Proximity Sensors - Industrial
1882-1040071-ND
Proximity Sensors - Industrial 1882-1040071-ND
SENSOR PROX 60MM IP67 CYLINDER

SENSOR PROX 60MM IP67 CYLINDER

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 1882-1040071-ND
Product Name Proximity Sensors - Industrial
Switching Frequency 1 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Proximity Sensors - 1038483 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Proximity Sensors - Industrial - 1882-1040750-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 2 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details