Shanghai Lanbao Sensing Technology Co., Ltd. High temperature material level capacitive sensor CE53SN08MNO

Description
High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance; Dimensions:Amplifier :95.5*55*22mm;Induct ion head:Φ16*150mm; 18…36VDC supply voltage; Short circuit protection, overload protection, reverse polarity protection; Housing material: Amplifier:PA6;Sensor head:Teflon+stainles s steel; Detection head Connection cable:Teflon single core 1m shielded cable; Ambient temperature: Amplifier: 0℃…+60℃; Induction head:250℃ Max; 2m PVC cable connection type Description Lanbao high temperature resistant level capacitive sensor; Using special materials and separate structure design, more stable performance; Multiple size detection head options; With clear working status indication and sensitivity adjustment function; Widely used in high temperature environment target detection, such as dispensing equipment; Capacitive sensors also function reliably in an extremely dusty or dirty environment; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures;Stable processes thanks to very good EMC and precise switching point settings Product Features > Widely used in high temperature environment target detection, such as dispensing equipment > Using special materials and separate structure design, more stable performance > With clear working status indication and sensitivity adjustment function > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Sensing distance: 8mm(Adjustable) > Supply voltage: 18…36VDC > Housing size: Amplifier: 95.5*55*22mm;Inducti on head: Φ16*150mm > Housing material: Amplifier: PA6;Sensor head: Teflon+stainless steel > Output: NO/NC(Depending on model) > Indicator display: Power indicator:Red LED;Output indication:Green LED > Mounting: Non-flush(Contact use) > Detection head Connection cable:Teflon single core 1m shielded cable > Ambient temperature: Amplifier:0℃…+60℃; Induction head:250℃ Max
Datasheet
Description
High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance; Dimensions:Amplifier :95.5*55*22mm;Induct ion head:Φ16*150mm; 18…36VDC supply voltage; Short circuit protection, overload protection, reverse polarity protection; Housing material: Amplifier:PA6;Sensor head:Teflon+stainles s steel; Detection head Connection cable:Teflon single core 1m shielded cable; Ambient temperature: Amplifier: 0℃…+60℃; Induction head:250℃ Max; 2m PVC cable connection type Description Lanbao high temperature resistant level capacitive sensor; Using special materials and separate structure design, more stable performance; Multiple size detection head options; With clear working status indication and sensitivity adjustment function; Widely used in high temperature environment target detection, such as dispensing equipment; Capacitive sensors also function reliably in an extremely dusty or dirty environment; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures;Stable processes thanks to very good EMC and precise switching point settings Product Features > Widely used in high temperature environment target detection, such as dispensing equipment > Using special materials and separate structure design, more stable performance > With clear working status indication and sensitivity adjustment function > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Sensing distance: 8mm(Adjustable) > Supply voltage: 18…36VDC > Housing size: Amplifier: 95.5*55*22mm;Inducti on head: Φ16*150mm > Housing material: Amplifier: PA6;Sensor head: Teflon+stainless steel > Output: NO/NC(Depending on model) > Indicator display: Power indicator:Red LED;Output indication:Green LED > Mounting: Non-flush(Contact use) > Detection head Connection cable:Teflon single core 1m shielded cable > Ambient temperature: Amplifier:0℃…+60℃; Induction head:250℃ Max
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High temperature material level capacitive sensor - CE53SN08MNO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
High temperature material level capacitive sensor
CE53SN08MNO
High temperature material level capacitive sensor CE53SN08MNO
High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance; Dimensions:Amplifier :95.5*55*22mm;Induct ion head:Φ16*150mm; 18…36VDC supply voltage; Short circuit protection, overload protection, reverse polarity protection; Housing material: Amplifier:PA6;Sensor head:Teflon+stainles s steel; Detection head Connection cable:Teflon single core 1m shielded cable; Ambient temperature: Amplifier: 0℃…+60℃; Induction head:250℃ Max; 2m PVC cable connection type Description Lanbao high temperature resistant level capacitive sensor; Using special materials and separate structure design, more stable performance; Multiple size detection head options; With clear working status indication and sensitivity adjustment function; Widely used in high temperature environment target detection, such as dispensing equipment; Capacitive sensors also function reliably in an extremely dusty or dirty environment; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures;Stable processes thanks to very good EMC and precise switching point settings Product Features > Widely used in high temperature environment target detection, such as dispensing equipment > Using special materials and separate structure design, more stable performance > With clear working status indication and sensitivity adjustment function > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Sensing distance: 8mm(Adjustable) > Supply voltage: 18…36VDC > Housing size: Amplifier: 95.5*55*22mm;Inducti on head: Φ16*150mm > Housing material: Amplifier: PA6;Sensor head: Teflon+stainless steel > Output: NO/NC(Depending on model) > Indicator display: Power indicator:Red LED;Output indication:Green LED > Mounting: Non-flush(Contact use) > Detection head Connection cable:Teflon single core 1m shielded cable > Ambient temperature: Amplifier:0℃…+60℃; Induction head:250℃ Max

High temperature resistant level capacitive sensor CE53S series; Multiple size detection head options; Widely used in high temperature environment target detection, such as dispensing equipment; Non-flush(Contact use), 8mm adjustable sensing distance; Dimensions:Amplifier:95.5*55*22mm;Induction head:Φ16*150mm; 18…36VDC supply voltage; Short circuit protection, overload protection, reverse polarity protection; Housing material: Amplifier:PA6;Sensor head:Teflon+stainless steel; Detection head Connection cable:Teflon single core 1m shielded cable; Ambient temperature: Amplifier: 0℃…+60℃; Induction head:250℃ Max; 2m PVC cable connection type

Description
Lanbao high temperature resistant level capacitive sensor; Using special materials and separate structure design, more stable performance; Multiple size detection head options; With clear working status indication and sensitivity adjustment function; Widely used in high temperature environment target detection, such as dispensing equipment; Capacitive sensors also function reliably in an extremely dusty or dirty environment; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; Optical adjustment indicator ensures reliable object detection to minimize potential machine failures;Stable processes thanks to very good EMC and precise switching point settings

Product Features
> Widely used in high temperature environment target detection, such as dispensing equipment
> Using special materials and separate structure design, more stable performance
> With clear working status indication and sensitivity adjustment function
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Sensing distance: 8mm(Adjustable)
> Supply voltage: 18…36VDC
> Housing size: Amplifier: 95.5*55*22mm;Induction head: Φ16*150mm
> Housing material: Amplifier: PA6;Sensor head: Teflon+stainless steel
> Output: NO/NC(Depending on model)
> Indicator display: Power indicator:Red LED;Output indication:Green LED
> Mounting: Non-flush(Contact use)
> Detection head Connection cable:Teflon single core 1m shielded cable
> Ambient temperature: Amplifier:0℃…+60℃; Induction head:250℃ Max

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CE53SN08MNO
Product Name High temperature material level capacitive sensor
Sensor Technology Capacitive Proximity Sensor
Operation Distance 0.3150 inch (8 mm)
Operating Temperature 32 to 140 F (0.0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Rectangular DC 3/4 & AC 2 Wire Inductive Proximity Sensor - S3320 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.0787 inch (2 mm)
View Details
Micropower, Ultrasensitive Hall-Effect Switch - A3213EUA-T - Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Electrical Output Voltage
View Details
2 suppliers
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details