Shanghai Lanbao Sensing Technology Co., Ltd. Pnp capacitive sensor square shape CE15SN26DPO

Description
Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; The supply voltage is 10-30VDC, PBT plastic housing material; Available in two dimensions 43*24*20mm and ; 34*33*20mm; Non-flush housing mounting, 13mm and 26mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable; Short circuit protection, overload protection, reverse polarity protection Description Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and grain; Be able to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive sensors also function reliably in an extremely dusty or dirty environment. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Short-circuit, overload and Reverse polarity; LEDs indicates when the switches are activated; Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Sensing distance: 13mm, 26mm > Housing size: 43*24*20mm/ 34*33*20mm > Housing material: plastic PBT > Output: NPN,PNP; NO/NC DC 3 wires > Output indication:Yellow LED > Connection: 2m PVC Cable > Mounting: Non-flush > IP67, Protection degree > CE, EAC CertificatesPart Number
Datasheet
Description
Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; The supply voltage is 10-30VDC, PBT plastic housing material; Available in two dimensions 43*24*20mm and ; 34*33*20mm; Non-flush housing mounting, 13mm and 26mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable; Short circuit protection, overload protection, reverse polarity protection Description Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and grain; Be able to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive sensors also function reliably in an extremely dusty or dirty environment. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Short-circuit, overload and Reverse polarity; LEDs indicates when the switches are activated; Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Sensing distance: 13mm, 26mm > Housing size: 43*24*20mm/ 34*33*20mm > Housing material: plastic PBT > Output: NPN,PNP; NO/NC DC 3 wires > Output indication:Yellow LED > Connection: 2m PVC Cable > Mounting: Non-flush > IP67, Protection degree > CE, EAC CertificatesPart Number
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pnp capacitive sensor square shape - CE15SN26DPO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Pnp capacitive sensor square shape
CE15SN26DPO
Pnp capacitive sensor square shape CE15SN26DPO
Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; The supply voltage is 10-30VDC, PBT plastic housing material; Available in two dimensions 43*24*20mm and ; 34*33*20mm; Non-flush housing mounting, 13mm and 26mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable; Short circuit protection, overload protection, reverse polarity protection Description Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and grain; Be able to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive sensors also function reliably in an extremely dusty or dirty environment. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Short-circuit, overload and Reverse polarity; LEDs indicates when the switches are activated; Naturally, all settings can easily be changed at any time. Product Features > Typically used as empty, full, and level indicator in tanks, silos, and containers. > U type design for easier installation and detection > Integrated housing matches double highilghted LED indicator > IP67 protection class which is effectively moisture-proof and dust-proof > High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity > Sensing distance: 13mm, 26mm > Housing size: 43*24*20mm/ 34*33*20mm > Housing material: plastic PBT > Output: NPN,PNP; NO/NC DC 3 wires > Output indication:Yellow LED > Connection: 2m PVC Cable > Mounting: Non-flush > IP67, Protection degree > CE, EAC CertificatesPart Number

Square plastic capacitive proximity sensor, U type design for easier installation and detection; Detect various materials including metal, iron, stone, plastic, water, and grain, widely applied in container detecting; High shock and vibration resistance and minimal sensitivity to dust and moisture ensure reliable object detection and reduce machine maintenance costs; The supply voltage is 10-30VDC, PBT plastic housing material; Available in two dimensions 43*24*20mm and ; 34*33*20mm; Non-flush housing mounting, 13mm and 26mm sensing distance; NPN/PNP NO/NC output mode; 2m PVC cable; Short circuit protection, overload protection, reverse polarity protection

Description
Lanbao U type design for easier installation and detection; Square plastic type, ideal for level detection and position control; Detect various materials including metal, iron, stone, plastic, water, and grain; Be able to detect various media via nonmetallic container; Widely applied in container detecting; Cost-effective sensors for classic and more complex applications; Even functions reliable in harsh industrial environments, which reduces machine maintenance costs and downtimes; Capacitive sensors also function reliably in an extremely dusty or dirty environment. An array of different designs and large operating ranges enable the use in practically all areas of application in industrial automation; Short-circuit, overload and Reverse polarity; LEDs indicates when the switches are activated; Naturally, all settings can easily be changed at any time.

Product Features
> Typically used as empty, full, and level indicator in tanks, silos, and containers.
> U type design for easier installation and detection
> Integrated housing matches double highilghted LED indicator
> IP67 protection class which is effectively moisture-proof and dust-proof
> High reliability, excellent EMC design with protection against short circuit, overloaded and reverse polarity
> Sensing distance: 13mm, 26mm
> Housing size: 43*24*20mm/ 34*33*20mm
> Housing material: plastic PBT
> Output: NPN,PNP; NO/NC DC 3 wires
> Output indication:Yellow LED
> Connection: 2m PVC Cable
> Mounting: Non-flush
> IP67, Protection degree
> CE, EAC CertificatesPart Number

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CE15SN26DPO
Product Name Pnp capacitive sensor square shape
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.5118 to 1.02 inch (13 to 26 mm)
Electrical Output Voltage
Switch Type Normally Open; Normally Closed
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX3161-W11/4161-W11 Photomicrosensor (Transmissive) - EE-SX3161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
3 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2092456 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.7874 inch (20 mm)
View Details
2 suppliers