Shanghai Lanbao Sensing Technology Co., Ltd. Npn capacitive proximity sensor 8mm range CE07SN08DNO

Description
Lanbao CE07 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 30*50*7mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection; Yellow LED output indicator. Description Lanbao plastic flat capacitive sensor, designed for detection of both metal and non-metal objects; Widely used in liquid level detecting; With thin and light design, this series achieve a very easy installation and suitable for many narrow spaces; It's CE approved and equipped with high reliability, excellent EMC design with protection against reverse polarity; 5mm and 8mm adjustable sensing distance; Reliable and dependable in operation; Product Features > Capacitive sensors can also detect non-metallic materials > 7mm thin flat shape > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 5mm and 8mm > Housing size: 30*50*7mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Output:NO/NC (depends on different P/N)> Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificates Part Number
Datasheet
Description
Lanbao CE07 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 30*50*7mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection; Yellow LED output indicator. Description Lanbao plastic flat capacitive sensor, designed for detection of both metal and non-metal objects; Widely used in liquid level detecting; With thin and light design, this series achieve a very easy installation and suitable for many narrow spaces; It's CE approved and equipped with high reliability, excellent EMC design with protection against reverse polarity; 5mm and 8mm adjustable sensing distance; Reliable and dependable in operation; Product Features > Capacitive sensors can also detect non-metallic materials > 7mm thin flat shape > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 5mm and 8mm > Housing size: 30*50*7mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Output:NO/NC (depends on different P/N)> Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificates Part Number
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Npn capacitive proximity sensor 8mm range - CE07SN08DNO - Shanghai Lanbao Sensing Technology Co., Ltd.
Shanghai, China
Npn capacitive proximity sensor 8mm range
CE07SN08DNO
Npn capacitive proximity sensor 8mm range CE07SN08DNO
Lanbao CE07 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 30*50*7mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection; Yellow LED output indicator. Description Lanbao plastic flat capacitive sensor, designed for detection of both metal and non-metal objects; Widely used in liquid level detecting; With thin and light design, this series achieve a very easy installation and suitable for many narrow spaces; It's CE approved and equipped with high reliability, excellent EMC design with protection against reverse polarity; 5mm and 8mm adjustable sensing distance; Reliable and dependable in operation; Product Features > Capacitive sensors can also detect non-metallic materials > 7mm thin flat shape > Optical adjustment indicator ensures reliable object detection to minimize potential machine failures > Plastic or metal housings for different applications > Sensing distance: 5mm and 8mm > Housing size: 30*50*7mm > Wiring: 3 wires DC > Supply voltage:10-30VDC > Housing material: PBT plastic > Output:NO/NC (depends on different P/N)> Connection: 2m PVC Cable > Mounting: Flush/ Non-flush > IP67 protection degree > Approve by CE, EAC certificates Part Number

Lanbao CE07 plastic square capacitive proximity sensor for detection of solid, liquid or granular objects; Multiple distances are available; Quick and easy adjustment can be made via the potentiometer or teach button to save valuable time during commissioning; the design of clearly visible indicator lights makes it easier to judge the working status of the switch; Sensors for position and level detection; The supply voltage is 10-30VDC 3 wires; PBT plastic housing material; Flush and non-flush housing mounting, 5mm and 8mm sensing distance (adjustable); NPN/PNP normally open and normally closed output mode; The dimension is 30*50*7mm, 2m PVC cable; CE EAC certificates; IP67 protection degree, reverse polarity protection; Yellow LED output indicator.

Description
Lanbao plastic flat capacitive sensor, designed for detection of both metal and non-metal objects; Widely used in liquid level detecting; With thin and light design, this series achieve a very easy installation and suitable for many narrow spaces; It's CE approved and equipped with high reliability, excellent EMC design with protection against reverse polarity; 5mm and 8mm adjustable sensing distance; Reliable and dependable in operation;

Product Features
> Capacitive sensors can also detect non-metallic materials
> 7mm thin flat shape
> Optical adjustment indicator ensures reliable object detection to minimize potential machine failures
> Plastic or metal housings for different applications
> Sensing distance: 5mm and 8mm
> Housing size: 30*50*7mm
> Wiring: 3 wires DC
> Supply voltage:10-30VDC
> Housing material: PBT plastic
> Output:NO/NC (depends on different P/N)> Connection: 2m PVC Cable
> Mounting: Flush/ Non-flush
> IP67 protection degree
> Approve by CE, EAC certificates
Part Number

Supplier's Site Datasheet

Technical Specifications

  Shanghai Lanbao Sensing Technology Co., Ltd.
Product Category Proximity Sensors
Product Number CE07SN08DNO
Product Name Npn capacitive proximity sensor 8mm range
Sensor Technology Capacitive Proximity Sensor
Body Shape Rectangular
Operation Distance 0.1969 to 0.3150 inch (5 to 8 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

EE-SX1096 Photomicrosensor (Transmissive) - EE-SX1096 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1339 inch (3.4 mm)
View Details
3 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Proximity Switches, TB -  - Rotork plc
Specs
Sensor Technology Magnetic Proximity Sensor
Electrical Output Switched / Alarm
View Details
Proximity Sensors - 2093387 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details