SICK Proximity Sensors 1040894

Description
SICK IME08-04NNSZT0S
Request a Quote
Description
SICK IME08-04NNSZT0S
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Proximity Sensors - 2093387 - RS Components, Ltd.
Corby, Northants, United Kingdom
Proximity Sensors
2093387
Proximity Sensors 2093387
SICK IME08-04NNSZT0S

SICK IME08-04NNSZT0S

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Proximity Sensors
Product Number 2093387
Product Name Proximity Sensors
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Switches (Solid State) - A1143ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details
Proximity Sensors - Industrial - 1882-1061704-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Operating Temperature -13 to 167 F (-25 to 75 C)
Switch Type Normally Open
View Details
12mm Diffused Photoelectric Sensor - PD12M1NOC - Fargo Controls, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Threaded Barrel
Operation Distance 3.94 inch (100 mm)
View Details