Shanghai Kepler Robot Co., Ltd. Humanoid Robot K1

Description
The Kepler Robotics K1 stands out as a humanoid robot designed with a high degree of bionic structure and motion control. With 40 degrees of freedom across its body, it excels in replicating human-like movements, making it highly adaptable for tasks in complex environments. Its visual perception and hand-eye coordination systems allow it to navigate and operate autonomously, even in unpredictable terrains, while executing tasks with high precision, thanks to millimeter-level motion control. Powered by the self-developed Nebula system, the K1 integrates real-time 3D visual recognition and SLAM technology, enabling it to perceive and interact with its surroundings intelligently. This allows the robot to be versatile across applications such as security inspections, warehousing, and high-risk tasks. Its proprietary actuators ensure robust strength and dexterity, capable of performing tasks that require both delicate manipulation and powerful force. In terms of application, the K1 is equipped for a wide range of roles, from smart inspections and automated production lines to high-risk environments like bomb disposal or emergency response. Its customizable platform also makes it an asset for education and research, providing a flexible tool for advanced robotics development and collaboration.
Description
The Kepler Robotics K1 stands out as a humanoid robot designed with a high degree of bionic structure and motion control. With 40 degrees of freedom across its body, it excels in replicating human-like movements, making it highly adaptable for tasks in complex environments. Its visual perception and hand-eye coordination systems allow it to navigate and operate autonomously, even in unpredictable terrains, while executing tasks with high precision, thanks to millimeter-level motion control. Powered by the self-developed Nebula system, the K1 integrates real-time 3D visual recognition and SLAM technology, enabling it to perceive and interact with its surroundings intelligently. This allows the robot to be versatile across applications such as security inspections, warehousing, and high-risk tasks. Its proprietary actuators ensure robust strength and dexterity, capable of performing tasks that require both delicate manipulation and powerful force. In terms of application, the K1 is equipped for a wide range of roles, from smart inspections and automated production lines to high-risk environments like bomb disposal or emergency response. Its customizable platform also makes it an asset for education and research, providing a flexible tool for advanced robotics development and collaboration.

Suppliers

Company
Product
Description
Supplier Links
Humanoid Robot - K1 - Shanghai Kepler Robot Co., Ltd.
Pudong, Shanghai, China
Humanoid Robot
K1
Humanoid Robot K1
The Kepler Robotics K1 stands out as a humanoid robot designed with a high degree of bionic structure and motion control. With 40 degrees of freedom across its body, it excels in replicating human-like movements, making it highly adaptable for tasks in complex environments. Its visual perception and hand-eye coordination systems allow it to navigate and operate autonomously, even in unpredictable terrains, while executing tasks with high precision, thanks to millimeter-level motion control. Powered by the self-developed Nebula system, the K1 integrates real-time 3D visual recognition and SLAM technology, enabling it to perceive and interact with its surroundings intelligently. This allows the robot to be versatile across applications such as security inspections, warehousing, and high-risk tasks. Its proprietary actuators ensure robust strength and dexterity, capable of performing tasks that require both delicate manipulation and powerful force. In terms of application, the K1 is equipped for a wide range of roles, from smart inspections and automated production lines to high-risk environments like bomb disposal or emergency response. Its customizable platform also makes it an asset for education and research, providing a flexible tool for advanced robotics development and collaboration.

The Kepler Robotics K1 stands out as a humanoid robot designed with a high degree of bionic structure and motion control. With 40 degrees of freedom across its body, it excels in replicating human-like movements, making it highly adaptable for tasks in complex environments. Its visual perception and hand-eye coordination systems allow it to navigate and operate autonomously, even in unpredictable terrains, while executing tasks with high precision, thanks to millimeter-level motion control.
Powered by the self-developed Nebula system, the K1 integrates real-time 3D visual recognition and SLAM technology, enabling it to perceive and interact with its surroundings intelligently. This allows the robot to be versatile across applications such as security inspections, warehousing, and high-risk tasks. Its proprietary actuators ensure robust strength and dexterity, capable of performing tasks that require both delicate manipulation and powerful force.
In terms of application, the K1 is equipped for a wide range of roles, from smart inspections and automated production lines to high-risk environments like bomb disposal or emergency response. Its customizable platform also makes it an asset for education and research, providing a flexible tool for advanced robotics development and collaboration.

Supplier's Site

Technical Specifications

  Shanghai Kepler Robot Co., Ltd.
Product Category Robots
Product Number K1
Product Name Humanoid Robot
Robot Type Humanoid
Unlock Full Specs
to access all available technical data

Similar Products

High Load Hexapod, 50 kg Centered Load Capacity, M6 - HXP200-MECA - Newport MKS
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Load Capacity 50.98 kg (112 lbs)
X-axis Travel 59 mm (2.32 inch)
View Details
Hexapod, Vacuum - HP-450 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Robot Type Parallel Robot (Delta/Hexapod)
Drive System Electric
Industry / Application Medical / Pharmaceutical; Vacuum Application, Antenna Positioning, Medical Research, Optical Systems, Synchrotron Setups
View Details
X/Z Heavy Duty Gantry Robot - MGS-UC4 - Isotech, Inc.
Specs
Robot Type Gantry
# of Axes 2 #
X-axis Travel 1000 to 3250 mm (39.37 to 128 inch)
View Details
Cobot Workstation for Fastening Assembly -  - Visumatic Industrial Products
Visumatic Industrial Products
Specs
Robot Type Collaborative / Cobot; (Robot System)
Industry / Application Robotic Assembly
# of Axes 6 #
View Details