1.ANT-38P is created specially for the bioclimatic pergola,where the waterproof,elegant design,trouble free,compact size are crucial.
2.With max load capacity 2500N,customized stroke length and forces,the ANT-38P can be used for different types and sizes of the pergolas and work smoothly,quietly and precisely.
3.Maintenance-free,e
| Shanghai Antuator Intelligent Technology Co., Ltd. | |
|---|---|
| Product Category | Linear Actuators |
| Product Number | ANT-38P |
| Product Name | Linear Actuator |
| Actuation Type | Electrical |
| Stroke or X-Axis Travel | 0.7874 to 15.75 inch (20 to 400 mm) |
| Rated Force | 562 lbs (255 kg) |
| Motor Type | DC |