Shanghai Antuator Intelligent Technology Co., Ltd. Datasheets for Linear Actuators

Electric linear actuators have an output rod that provides linear motion via a motor driven ball screw, lead screw or ACME screw assembly. The actuator's load is attached to the end of a screw or rod and is often unsupported.
Linear Actuators: Learn more

Product Name Notes
• ANT-38S/S is in all 316 stainless steel materials, IP67M protection, as option for marine and harsh environments.、 • Max load capacity is 2300N, Customized stroke are available.
1.ANT-38P is created specially for the bioclimatic pergola,where the waterproof,elegant design,trouble free,compact size are crucial. 2.With max load capacity 2500N,customized stroke length and forces,the ANT-38P can be used for different...
1.ANT-38P S/S made of 316 stainless steel can withstand very harsh environments because of its IP67,IP69K protection design and special materials used to fit the pergola market. 2.With max load...
ANT-16 is a very tiny inline linear actuator with max diameter 16mm. It is well suited for the applications where space is limited, such as inspection robots, navigation light.
ANT-35S/S is in all 316 stainless steel materials, IP67M protection, which makes it a good choice for harsh environment.It is approved to be perfect for applications outdoor/underwater used. Max load...
ANT-38 is an upgrade version of ANT-35 but with internal limit switches for ends stop. Thanks to the end limits design, ANT-38 can make up the inadequacy of ANT-35 for...
ANT-52 is a powerful in-line linear actuator with max load capacity 6000N. Thanks to its clean design, high load capacity, IP67M protection, synchronous working, ANT-52 is ideal for outdoor applications...
ANT-52S/S is a powerful and fast electric linear actuator with 316 Stainless Steel and the max load capacity is 6000N, the max load speed is 55mm/s. Due to Waterproof protection...
Cartuator Electric Roof Lift System P01 is designed for trailer caravan and truck camper.The Max roof weight is 2000 KG,Max lifting height is 800mm and the max lifting speed is...
Cartuator Electric Roof Lift System P02 is designed for caravans and truck camper,the lifting height, load capacity can be customized.
Cartuator Electric Roof Lift System P03 is designed for caravans and truck camper,the lifting height, load capacity can be customized.
Cartuator Electric Roof Lift System X01 is designed for camper vans. The Max roof weight can reach to 65 KG.Max lifting height can be to 1000mmThe lifting height,load capacity,cam dimensions...
Cartuator Electric Roof Lift System X02 is designed for camper vans.The Max roof weight can reach to 65 KG and Max lifting speed is 36mm/s.The lifting height can be customized.This...
Thanks to its small size and load capacity 500N force, ANT-26 can be a very good alternative to hydraulic and pneumatic systems. With IP66 protection grade, ANT-26 also can be...
The combination of max load capacity 2300N with its diameter 35mm only, makes ANT-35 to be the bestseller and a perfect match for various applications. IP rating is IP67M, which...