Shandong Goldencell Electronics Technology Co., Ltd. Marine Lithium-Ion Power Battery Ship Series

Description
Features: Long cycle life and high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power output, visual design The system has a high self-maintenance coefficient and strong environmental adaptability. Application area: Ships, yachts, water rescue devices, submarines, electric sightseeing boats
Description
Features: Long cycle life and high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power output, visual design The system has a high self-maintenance coefficient and strong environmental adaptability. Application area: Ships, yachts, water rescue devices, submarines, electric sightseeing boats

Suppliers

Company
Product
Description
Supplier Links
Marine Lithium-Ion Power Battery - Ship Series - Shandong Goldencell Electronics Technology Co., Ltd.
Zaozhuang, China
Marine Lithium-Ion Power Battery
Ship Series
Marine Lithium-Ion Power Battery Ship Series
Features: Long cycle life and high reliability Small size, light weight, high energy density, green environmental protection Wide operating temperature range, good high and low temperature performance High efficiency, energy saving, stable power supply, high power output, visual design The system has a high self-maintenance coefficient and strong environmental adaptability. Application area: Ships, yachts, water rescue devices, submarines, electric sightseeing boats

Features:

  1. Long cycle life and high reliability
  2. Small size, light weight, high energy density, green environmental protection
  3. Wide operating temperature range, good high and low temperature performance
  4. High efficiency, energy saving, stable power supply, high power output, visual design
  5. The system has a high self-maintenance coefficient and strong environmental adaptability.

Application area:

Ships, yachts, water rescue devices, submarines, electric sightseeing boats

Supplier's Site

Technical Specifications

  Shandong Goldencell Electronics Technology Co., Ltd.
Product Category Batteries
Product Number Ship Series
Product Name Marine Lithium-Ion Power Battery
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies
Application Marine / Recreational Vehicle
Voltage 12.8 to 540 volts
Capacity 200 to 500 ampere-hr
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1690-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 23 inch (584 mm)
View Details