Advantech
For AIM-68 and AIM-78S
AIM-EXT0-0480
Description
For AIM-68 and AIM-78S
Hardness: 2~3H
Reflection Rate: 0.15%
Haze: 15%
AG/AR Film For sunlight readable
Request a Quote
Email Supplier
Datasheet
Description
For AIM-68 and AIM-78S
Hardness: 2~3H
Reflection Rate: 0.15%
Haze: 15%
AG/AR Film For sunlight readable
Request a Quote
Email Supplier
Datasheet
Suppliers
For AIM-68 and AIM-78S
Hardness: 2~3H
Reflection Rate: 0.15%
Haze: 15%
AG/AR Film For sunlight readable
For AIM-68 and AIM-78S
- Hardness: 2~3H
- Reflection Rate: 0.15%
- Haze: 15%
- AG/AR Film For sunlight readable
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Batteries |
|
Product Number
|
AIM-EXT0-0480 |
|
Product Name
|
For AIM-68 and AIM-78S |
Unlock Full Specs
to access all available technical data
Similar Products
Width / Diameter
8.81 inch (224 mm)
Depth
5.06 inch (128 mm)
Height
5.78 inch (147 mm)
View Details