The PLB-100 is a magnetic particle brake designed for smooth torque control in applications such as tension regulation and load simulation. It has a torque range of 1.5 to 70 lb.-ft., a maximum RPM of 500, and dissipates up to 200 watts of heat under continuous slip, or 300 watts with piped compressed air at 7 psi and 8 ft.³/minute. The brake operates with a DC input current up to 2.0 amperes, with coil resistance ranging from 10.5 to 12.5 ohms depending on temperature. It has a maximum case temperature limit of 160°F, a shaft inertia of 0.26 lb.-in.-sec², and weighs 30.5 lbs. The unit is designed for horizontal mounting, requires grounding, and must be shielded from moisture and metal debris. A flexible coupling must be used to connect the shaft.
Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft.
| Placid Industries | |
|---|---|
| Product Category | Electric Brakes |
| Product Number | PLB-100 |
| Product Name | PLB-100 Magnetic Particle Brake |
| Speed | 500 rpm |