IEC C20 to C19 6 foot power cord. IEC C20 3 pin plug to IEC C19 with 12/3 SJT black wire. 6 feet with UL and CSA approvals. Rated up to 20A 250V.
| SFCable.com | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | SF-3318-06B-12 |
| Product Name | 6ft IEC C20 to C19 12/3 SJT Power Cord |
| Approvals | UL Listing Mark; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | EN 60320 C20 |
| Female End Type | IEC-320-C19 |
PVC, black