Interpower Israeli 2.5Amp Cord Set with C5 Connector 86275251

Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: 16A 250V Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: no
Request a Quote Datasheet
Description
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: 16A 250V Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: no
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Israeli 2.5Amp Cord Set with C5 Connector - 86275251 - Interpower
Oskaloosa, IA, United States
Israeli 2.5Amp Cord Set with C5 Connector
86275251
Israeli 2.5Amp Cord Set with C5 Connector 86275251
Current Rating: 2.5A Voltage Rating: 250VAC Length: 1.80m/6.0ft Temperature Rating: -15ºC to 70ºC Plug Type: 16A 250V Plug Color: Black Connector Type: IEC 60320 C5 Connector Color: Black Cable Style: International Conductor Size: 0.75mm² Number of Conductors: 3 Cable Type: H05VV-F / RVV / IEC 53 Cable Color: Black Cable Standard: EN 50525 Approx. Outer Diameter: 6.0mm to 7.6mm General Material: PVC CE Marking: no

Current Rating: 2.5A

Voltage Rating: 250VAC

Length: 1.80m/6.0ft

Temperature Rating: -15ºC to 70ºC

Plug Type: 16A 250V

Plug Color: Black

Connector Type: IEC 60320 C5

Connector Color: Black

Cable Style: International

Conductor Size: 0.75mm²

Number of Conductors: 3

Cable Type: H05VV-F / RVV / IEC 53

Cable Color: Black

Cable Standard: EN 50525

Approx. Outer Diameter: 6.0mm to 7.6mm

General Material: PVC

CE Marking: no

Buy Now Datasheet

Technical Specifications

  Interpower
Product Category AC Power Cords
Product Number 86275251
Product Name Israeli 2.5Amp Cord Set with C5 Connector
Cord Color Black
Approvals EN 50525
Number of Conductors 3; 3
Male End Type 16A 250V
Cord Length 70.87 inch (1800 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Danish 6A Hospital Grade Cord Set W/C13 Connector - 86280510 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European 10Amp Cordset w/ C13 Connector - 86231360 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Continental European Angled Cordset w/C13 Connector - 86230850 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
North American 13Amp Cordset w/C13 Connector - 70403030153 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 3; 3
View Details