C14 to C13 3 foot power cord. IEC C14 to IEC C13 with 14/3 SJT black wire. 3 feet with UL and CSA approvals. Rated up to 15A 250V. These short C14 C13 power cords are very popular in data center and server environments.
| SFCable.com | |
|---|---|
| Product Category | AC Power Cords |
| Product Number | SF-3212-03B-14 |
| Product Name | 3ft IEC320 C14 to C13 Extension Power Cord 14/3 SJT (10A 250V) |
| Approvals | UL Listing Mark; CSA Mark (US, NRTL/C) |
| Number of Conductors | 3 |
| Male End Type | EN 60320-C14 |
| Female End Type | IEC-320-C13 |
IEC/UL 62368-1
black