SFCable.com 6ft UK Power Cord Black H05VV-F0.75/3G SF-06+82 P7UK-06

Description
Our premium power cord is perfect for replacing your misplaced or overused England (UK) power cords. Connectors: UK BS1363 to IEC 60320 - C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft
Description
Our premium power cord is perfect for replacing your misplaced or overused England (UK) power cords. Connectors: UK BS1363 to IEC 60320 - C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft

Suppliers

Company
Product
Description
Supplier Links
6ft UK Power Cord Black H05VV-F0.75/3G SF-06+82 - P7UK-06 - SFCable.com
Hayward, CA, USA
6ft UK Power Cord Black H05VV-F0.75/3G SF-06+82
P7UK-06
6ft UK Power Cord Black H05VV-F0.75/3G SF-06+82 P7UK-06
Our premium power cord is perfect for replacing your misplaced or overused England (UK) power cords. Connectors: UK BS1363 to IEC 60320 - C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft

Our premium power cord is perfect for replacing your misplaced or overused England (UK) power cords. Connectors: UK BS1363 to IEC 60320 - C13. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 6 ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7UK-06
Product Name 6ft UK Power Cord Black H05VV-F0.75/3G SF-06+82
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Australian 10Amp Cordset w/C13 Connector - 86210620 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
View Details
Cord Sets 15 A, North America, 2.5 m, Connector IEC C19, SJT 3x14 AWG, black - 6009.5195 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 98.43 inch (2500 mm)
Jacket Material

black

View Details
3 suppliers
IEC Power Cords - 816652-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Cord Length 118 inch (3000 mm)
Rated Current 10 amps
View Details