SFCable.com 10ft 18 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P P7HG18-10

Description
SF Cable's Hospital Grade Power Cords are assembled to conform to the standards required to be used in medical settings. These cables fulfill the requirements that the prong blades be made of solid brass construction without folding, the "Green Dot" marking to be displayed and Underwriters Laboratory UL817/60601-1/498 certifications. C13 to NEMA 5-15P Power Cords applications include: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Length: 10ft 18AWG
Description
SF Cable's Hospital Grade Power Cords are assembled to conform to the standards required to be used in medical settings. These cables fulfill the requirements that the prong blades be made of solid brass construction without folding, the "Green Dot" marking to be displayed and Underwriters Laboratory UL817/60601-1/498 certifications. C13 to NEMA 5-15P Power Cords applications include: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Length: 10ft 18AWG

Suppliers

Company
Product
Description
Supplier Links
10ft 18 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P - P7HG18-10 - SFCable.com
Hayward, CA, USA
10ft 18 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P
P7HG18-10
10ft 18 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P P7HG18-10
SF Cable's Hospital Grade Power Cords are assembled to conform to the standards required to be used in medical settings. These cables fulfill the requirements that the prong blades be made of solid brass construction without folding, the "Green Dot" marking to be displayed and Underwriters Laboratory UL817/60601-1/498 certifications. C13 to NEMA 5-15P Power Cords applications include: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Length: 10ft 18AWG

SF Cable's Hospital Grade Power Cords are assembled to conform to the standards required to be used in medical settings. These cables fulfill the requirements that the prong blades be made of solid brass construction without folding, the "Green Dot" marking to be displayed and Underwriters Laboratory UL817/60601-1/498 certifications. C13 to NEMA 5-15P Power Cords applications include: monitors, computers, scanners, printers, and other devices that use a USA 3-pin prong connector. Length: 10ft 18AWG

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7HG18-10
Product Name 10ft 18 AWG Universal Hospital Grade Power Cord - IEC320 C13 to NEMA 5-15P
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

IEC Power Cords - 823944-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 118 inch (3000 mm)
View Details
NBR 14136 to IEC 60320 C13, 3 x 1, H05VV-F, 70C, 2500 mm - 392008-01 - Qualtek Electronics Corp.
Specs
Cord Color Black
Approvals CEE
Number of Conductors 3
View Details
Cordset -  - Linemaster Switch Corporation
Linemaster Switch Corporation
Specs
Number of Conductors 3
View Details
Australian 10Amp Cordset w/C13 Connector - 86210280 - Interpower
Specs
Cord Color Black
Approvals EN 50525/IEC 60227
Number of Conductors 3; 3
View Details