SCHURTER Inc Pwr Cord, Iec 60320 C13-C14, 3.3Ft; Connector Type A Schurter 6007.0212

Description
PWR CORD, IEC 60320 C13-C14, 3.3FT; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet
Description
PWR CORD, IEC 60320 C13-C14, 3.3FT; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pwr Cord, Iec 60320 C13-C14, 3.3Ft; Connector Type A Schurter - 50H2587 - Newark, An Avnet Company
Chicago, IL, United States
Pwr Cord, Iec 60320 C13-C14, 3.3Ft; Connector Type A Schurter
50H2587
Pwr Cord, Iec 60320 C13-C14, 3.3Ft; Connector Type A Schurter 50H2587
PWR CORD, IEC 60320 C13-C14, 3.3FT; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

PWR CORD, IEC 60320 C13-C14, 3.3FT; Connector Type A:IEC 60320 C13; Connector Type B:IEC 60320 C14; Cable Length - Metric:1m; Current Rating:10A; Voltage Rating:250VAC; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category AC Power Cords
Product Number 50H2587
Product Name Pwr Cord, Iec 60320 C13-C14, 3.3Ft; Connector Type A Schurter
Approvals RoHS
Unlock Full Specs
to access all available technical data

Similar Products

North American Class II Polarized Cord Set - 86222175 - Interpower
Specs
Cord Color Black
Approvals UL Listing Mark; UL 62
Number of Conductors 2; 2
View Details
Retractile Power Cord Set - 120 / 121 / 122 / 123 /124 - BRIM Electronics, Inc.
Specs
Cord Color Black, White, Green
Approvals UL Listing Mark
Number of Conductors 2; 3
View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
VAC19KS, Interconnection, V-Lock cord retaining, 1.0 m, Connector IEC C19, H05VV-F3G1.5, black - 6051.2147 - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; VDE
Cord Length 39.37 inch (1000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details