SFCable.com 15ft 14 AWG Universal Power Cord - IEC320 C13 to NEMA 5-15P SJT 15A P7D14-15

Description
Our premium power cord is perfect for replacing your misplaced or overused power cords. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty SJT, 14AWG, 15 Amp, 125 Volt VAC. Certification: UL Listed & CSA. Length: 15ft
Description
Our premium power cord is perfect for replacing your misplaced or overused power cords. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty SJT, 14AWG, 15 Amp, 125 Volt VAC. Certification: UL Listed & CSA. Length: 15ft

Suppliers

Company
Product
Description
Supplier Links
15ft 14 AWG Universal Power Cord - IEC320 C13 to NEMA 5-15P SJT 15A - P7D14-15 - SFCable.com
Hayward, CA, USA
15ft 14 AWG Universal Power Cord - IEC320 C13 to NEMA 5-15P SJT 15A
P7D14-15
15ft 14 AWG Universal Power Cord - IEC320 C13 to NEMA 5-15P SJT 15A P7D14-15
Our premium power cord is perfect for replacing your misplaced or overused power cords. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty SJT, 14AWG, 15 Amp, 125 Volt VAC. Certification: UL Listed & CSA. Length: 15ft

Our premium power cord is perfect for replacing your misplaced or overused power cords. Perfect for Server, PC, UPS, monitor, scanner, printer and like devices. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13. Category: American 3 Prong. Cable Type: Heavy-Duty SJT, 14AWG, 15 Amp, 125 Volt VAC. Certification: UL Listed & CSA. Length: 15ft

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7D14-15
Product Name 15ft 14 AWG Universal Power Cord - IEC320 C13 to NEMA 5-15P SJT 15A
Approvals UL Listing Mark; CSA Mark (US, NRTL/C)
Male End Type NEMA 5-15P
Female End Type IEC-320-C13
Unlock Full Specs
to access all available technical data

Similar Products

Cord Sets 10 A, uninsulated wires, 2.0 m, Connector IEC C13, H05VV-F3G1.0, black - 6000.0224 IEC Cordset - C13 Power Cord for 10 A Applications - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; SEV; VDE
Cord Length 78.74 inch (2000 mm)
Jacket Material Polyvinyl Chloride;

PVC, black

View Details
48
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 47.99 inch (1219 mm)
View Details
IEC Power Cords - 817966-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Rated Current 10 amps
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details