SFCable.com 3ft 18 AWG Universal Right Angle Power Cord ( IEC320 C13 to NEMA 5-15P) P7CR-03

Description
Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 3 ft.
Description
Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 3 ft.

Suppliers

Company
Product
Description
Supplier Links
3ft 18 AWG Universal Right Angle Power Cord ( IEC320 C13 to NEMA 5-15P) - P7CR-03 - SFCable.com
Hayward, CA, USA
3ft 18 AWG Universal Right Angle Power Cord ( IEC320 C13 to NEMA 5-15P)
P7CR-03
3ft 18 AWG Universal Right Angle Power Cord ( IEC320 C13 to NEMA 5-15P) P7CR-03
Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 3 ft.

Our premium power cord is perfect for replacing your misplaced or overused power cords and getting in to tight places. Connectors: USA 3-pin plug NEMA 5-15P to IEC C13 Right Angle. Category: American 3 Prong. Cable Type: Heavy-Duty 18AWG. Fully molded with a low profile ergonomic design. Certification: UL listed. Length: 3 ft.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number P7CR-03
Product Name 3ft 18 AWG Universal Right Angle Power Cord ( IEC320 C13 to NEMA 5-15P)
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

VAC13KS, North America, V-Lock cord retaining, 4.0 m, Connector IEC C13, SJT 3x16 AWG, black - 6051.2181 IEC Cordset - Reliable V-Lock Power Cord Pull Out Prevention - SCHURTER Inc
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C);

IEC/UL 62368-1

Cord Length 157 inch (4000 mm)
Jacket Material Polyvinyl Chloride;

PVC, transparent

View Details
24
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 24.02 inch (610 mm)
View Details
Sensor & Actuator Cables - 2711400 - RS Components, Ltd.
Specs
Approvals RoHS
Cord Length 59.06 inch (1500 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details