SFCable.com 18" IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG Left Angle 7ME-LA18

Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Left Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches
Description
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Left Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches

Suppliers

Company
Product
Description
Supplier Links
18
Hayward, CA, USA
18" IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG Left Angle
7ME-LA18
18" IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG Left Angle 7ME-LA18
Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Left Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches

Ideal for extending power cord. Perfect for PC, monitor, scanner or printer. Connectors: 1 x IEC 60320-C13 Left Angle, 1 x IEC 60320-C14. Fully molded design provides maximum durability and excellent signal transmission. Certification: UL listed. Cable Type: Heavy-Duty 18AWG. Length: 18 inches

Supplier's Site

Technical Specifications

  SFCable.com
Product Category AC Power Cords
Product Number 7ME-LA18
Product Name 18" IEC C14 to C13 Power Extension Cord 10Amp 250V 18/3 AWG Left Angle
Approvals UL Listing Mark
Unlock Full Specs
to access all available technical data

Similar Products

Power Cord, Iec C14-Iec C13, 1.2M, Black; Connector To Connector Schurter - 75T5615 - Newark, An Avnet Company
Specs
Approvals RoHS
Cord Length 47.24 inch (1200 mm)
Rated Current 10 amps
View Details
12
Specs
Approvals RoHS; UL Listing Mark; CSA Mark (US, NRTL/C)
Number of Conductors 2
Cord Length 12.01 inch (305 mm)
View Details
IEC Power Cords - 820888-SF - TE Connectivity
Specs
Approvals RoHS; EU RoHS Compliant
Number of Conductors 3
Cord Length 7.87 inch (200 mm)
View Details
UL Heavy Duty Service Cord - 320 / 321 / 322 / 323 / 324 / 325 - BRIM Electronics, Inc.
Specs
Cord Color Black
Approvals UL Listing Mark
Male End Type Standard Molded Male Plugwith Brass Blades at One End
View Details