SFCable.com 0.3m ST-SC Duplex Multimode 62.5/125 Fiber Cable (0.9ft) 60ST-SC003

Description
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 0.3 meter (0.9ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *
Description
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 0.3 meter (0.9ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

Suppliers

Company
Product
Description
Supplier Links
0.3m ST-SC Duplex Multimode 62.5/125 Fiber Cable (0.9ft) - 60ST-SC003 - SFCable.com
Hayward, CA, USA
0.3m ST-SC Duplex Multimode 62.5/125 Fiber Cable (0.9ft)
60ST-SC003
0.3m ST-SC Duplex Multimode 62.5/125 Fiber Cable (0.9ft) 60ST-SC003
ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 0.3 meter (0.9ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

ST-SC Duplex Multimode Fiber Optic Cable is the most common type of fiber optic cable used in computer networking. Duplex multimode 62.5/125. Dual ST connectors at one end and dual SC connectors on the other end. Length: 0.3 meter (0.9ft). Applications: Gigabit Ethernet, Video, Active Device Termination, Premise Installations, Telecommunication Networks, Multimedia, Industrial and Military. Features: Low insertion loss and low back reflection. High precision alignment. Excellent packing and goods looking with reliable quality. *Custom cable length, simplex or duplex or multi fiber cable assemblies available, please contact our Sales dept for detail *

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 60ST-SC003
Product Name 0.3m ST-SC Duplex Multimode 62.5/125 Fiber Cable (0.9ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-TB-M4-1-R25 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
2 suppliers
Optical Fiber, Dual-Clad Component, Matching F-CP1500Y - F-SMM900 - Newport MKS
Specs
Wavelength 980 to 1550 nm (9800 to 15500 Å)
Numerical Aperture 0.1800 to 0.2000
Maximum Attenuation 4 dB/km (1.22 dB/1000 ft)
View Details