RS Components, Ltd. Fibre Optic Cable 2846884

Description
0.5m OM2 Fibre Optic Cable LC - ST (Mult
Request a Quote
Description
0.5m OM2 Fibre Optic Cable LC - ST (Mult
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2846884 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2846884
Fibre Optic Cable 2846884
0.5m OM2 Fibre Optic Cable LC - ST (Mult

0.5m OM2 Fibre Optic Cable LC - ST (Mult

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2846884
Product Name Fibre Optic Cable
Core Size 3000 µm (118 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846924 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
Fibre Optic Cable - 5366901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.4000 µm (0.0157 mils)
Connector Type SC; ST; Sc
View Details
Fibre Optic Cable - 2846925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OS2
View Details
Fibre Optic Cable - 135581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 0.0720 µm (0.0028 mils)
Connector Type LC; Lc
View Details