SFCable.com 15m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft) 60MTRJ-ST15

Description
ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 15 Meter (49.21ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise Installations,Teleco mmunication Networks,Multimedia, Industrial, Military. Features: Low insertion loss and low back reflection. High precision alignment PC or UPC polish optional. Custom cable length, simplex or duplex or multi fiber cable assemblies. Excellent packing and goods looking with reliable quality.
Description
ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 15 Meter (49.21ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise Installations,Teleco mmunication Networks,Multimedia, Industrial, Military. Features: Low insertion loss and low back reflection. High precision alignment PC or UPC polish optional. Custom cable length, simplex or duplex or multi fiber cable assemblies. Excellent packing and goods looking with reliable quality.

Suppliers

Company
Product
Description
Supplier Links
15m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft) - 60MTRJ-ST15 - SFCable.com
Hayward, CA, USA
15m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft)
60MTRJ-ST15
15m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft) 60MTRJ-ST15
ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 15 Meter (49.21ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise Installations,Teleco mmunication Networks,Multimedia, Industrial, Military. Features: Low insertion loss and low back reflection. High precision alignment PC or UPC polish optional. Custom cable length, simplex or duplex or multi fiber cable assemblies. Excellent packing and goods looking with reliable quality.

ST is a metallic housing fiber optic connector. MTRJ is plastic ferruled fiber optic connector. Duplex Multimode 62.5/125 Fiber Optic Cable. Length: 15 Meter (49.21ft). Applications: Gigabit Ethernet,Video, Active Device Termination, Premise Installations,Telecommunication Networks,Multimedia, Industrial, Military. Features: Low insertion loss and low back reflection. High precision alignment PC or UPC polish optional. Custom cable length, simplex or duplex or multi fiber cable assemblies. Excellent packing and goods looking with reliable quality.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 60MTRJ-ST15
Product Name 15m MTRJ-ST Duplex Multimode 62.5/125 Fiber Optic Cable (49.21ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-M6-1-R25-S4 - Festo Corporation
Specs
Core Size 2200 µm (86.61 mils)
Bending Radius 25 mm (0.9843 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, 780nm, F-SE-C, 3m, FC/APC Connectors. - F-SE-C-3FCA - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5.4 µm (0.2126 mils)
Connector Type FC/APC Narrow Key
View Details