ZGC, Inc. 169-HDSF45X-EX

Description
16x9 0.45X Super Fisheye, EXII Bayonet Mount for Sony EX3 & EX1 For Sony EX3 and EX1 For 82mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design Bayonet Mount
Description
16x9 0.45X Super Fisheye, EXII Bayonet Mount for Sony EX3 & EX1 For Sony EX3 and EX1 For 82mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design Bayonet Mount

Suppliers

Company
Product
Description
Supplier Links
Mountain Lakes, NJ, USA
16x9 0.45X Super Fisheye, EXII Bayonet Mount for Sony EX3 & EX1 For Sony EX3 and EX1 For 82mm Filter Thread 0.45x Wide Angle Adapter Single Element 135° Field of View Lightweight Design Bayonet Mount

16x9 0.45X Super Fisheye, EXII Bayonet Mount for Sony EX3 & EX1
For Sony EX3 and EX1
For 82mm Filter Thread
0.45x Wide Angle Adapter
Single Element
135° Field of View
Lightweight Design
Bayonet Mount

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number 169-HDSF45X-EX
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Cooke 40mm 5/i Lens T1.4 - CKE5 40 - ZGC, Inc.
Specs
Filter Thread Diameter 110 mm (4.33 inch)
Minimum 220 mm (8.66 inch)
Length 117 mm (4.61 inch)
View Details
Board Camera - M002 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Auto/CCTV
Optical Format 1/4"; 1/3"
Range 2.17 mm (0.0854 inch)
View Details
Megapixel Motorized Varifocal Lens - D14-0622IR(5MP)-EE - Foctek Photonics, Inc.
Specs
Iris Control Without Iris Control
Aperture (F) 1.6
Lens Mount D14
View Details