ZGC, Inc. Cooke S4/i 180mm, T2.0 Prime Lens CKE 180i

Description
Cooke S4/i 180mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options Cooke S4/i Prime, 180mm, T2.0 Telephoto with an MOD of 4' 3" / 1.28 meters. Thermal compensation for accurate focus. Compact design. The front diameter of the lens is 136mm.
Description
Cooke S4/i 180mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options Cooke S4/i Prime, 180mm, T2.0 Telephoto with an MOD of 4' 3" / 1.28 meters. Thermal compensation for accurate focus. Compact design. The front diameter of the lens is 136mm.

Suppliers

Company
Product
Description
Supplier Links
Cooke S4/i 180mm, T2.0 Prime Lens - CKE 180i - ZGC, Inc.
Mountain Lakes, NJ, USA
Cooke S4/i 180mm, T2.0 Prime Lens
CKE 180i
Cooke S4/i 180mm, T2.0 Prime Lens CKE 180i
Cooke S4/i 180mm, T2.0 Prime Lens Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography. /i Technology See ZGC Tech Desk for more information Leasing Options Cooke S4/i Prime, 180mm, T2.0 Telephoto with an MOD of 4' 3" / 1.28 meters. Thermal compensation for accurate focus. Compact design. The front diameter of the lens is 136mm.

Cooke S4/i 180mm, T2.0 Prime Lens
Award-winning Cooke S4 Prime Lenses equipped with /i "Intelligent" Technology represent a major advance in fixed focal length lenses for 35mm format professional cinematography.
/i Technology
See ZGC Tech Desk for more information
Leasing Options
Cooke S4/i Prime, 180mm, T2.0 Telephoto with an MOD of 4' 3" / 1.28 meters.
Thermal compensation for accurate focus. Compact design.
The front diameter of the lens is 136mm.

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Camera Lenses and Video Lenses
Product Number CKE 180i
Product Name Cooke S4/i 180mm, T2.0 Prime Lens
Filter Thread Diameter 131 mm (5.16 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Canon 14.5-60mm T2.6 L SP Wide Angle EF Mount Lens - 6141B002 - ZGC, Inc.
Specs
Lens Mount EF
Range 14.5 to 60 mm (0.5709 to 2.36 inch)
Minimum 14.5 mm (0.5709 inch)
View Details
Pinhole Camera - VP005 - Artifex Engineering
Artifex Engineering
Specs
Specialty / Application Pinhole; Automotive, Surveillance
Optical Format 1/4"; 1/3"
Range 3.4 mm (0.1339 inch)
View Details
2/3
JENOPTIK Optical Systems, Inc.
Specs
Iris Control Manual Iris Control
Aperture (F) 3.3 to 16
Lens Mount C-Mount
View Details