Clinton Electronics Corporation 13VG1040ASIR-SQ

Description
10.0 ~ 40mm, F1.4 IR Aspherical with Connector, DC Iris
Description
10.0 ~ 40mm, F1.4 IR Aspherical with Connector, DC Iris

Suppliers

Company
Product
Description
Supplier Links
10.0 ~ 40mm, F1.4 IR Aspherical with Connector, DC Iris

10.0 ~ 40mm, F1.4 IR Aspherical with Connector, DC Iris

Supplier's Site

Technical Specifications

  Clinton Electronics Corporation
Product Category Camera Lenses and Video Lenses
Product Number 13VG1040ASIR-SQ
Iris Control Manual Iris Control; Automatic DC Drive
Lens Mount CS-Mount
Filter Thread Diameter 43 mm (1.69 inch)
Unlock Full Specs
to access all available technical data

Similar Products

CCTV Lenses - 1504173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Iris Control Automatic Video Signal Drive
Aperture (F) 1.4
Optical Format 1/4"; 1/3"; 1/2.7 in, 1/3 in, 1/4 in
View Details
Cooke 40mm 5/i Lens T1.4 - CKE5 40 - ZGC, Inc.
Specs
Filter Thread Diameter 110 mm (4.33 inch)
Minimum 220 mm (8.66 inch)
Length 117 mm (4.61 inch)
View Details
 - Computar / Chugai HG0614AFCS-3 - Image Labs International
Image Labs International
Specs
Iris Control Automatic Video Signal Drive
Lens Mount CS-Mount
Optical Format 1/2"
View Details
 - 13VG2811ASIR-SQ - Clinton Electronics Corporation
Clinton Electronics Corporation
Specs
Iris Control Manual Iris Control; Automatic DC Drive
Lens Mount CS-Mount
Range 0.3m ~ INF
View Details