Pelonis Technologies, Inc. 6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6015H12BPLP1b-9

Description
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Description
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 6015-9 Series Brushless DC Axial Fan from Pelonis Technologies, Inc. features a compact size of 60 x 60 x 15 mm and operates at nominal voltages of 5V, 12V, 24V, or 48V. It delivers an airflow range of 14.01 to 23.35 CFM (0.40 to 0.66 m¬=/min) and has a power consumption of 1.92 Watts. The fan is equipped with dual ball bearings, ensuring durability and reliability over its operating life of 70,000 hours. It is designed to function effectively in temperatures ranging from -10°C to +70°C and includes locked rotor protection for enhanced safety. The frame and impeller are made from thermoplastic PBT with glass fiber reinforcement, meeting UL94-V0 flammability standards. This fan is suitable for various applications, including HVAC, compact electronics, and industrial automation, and is compliant with UL, CE, and RoHS standards.

Datasheet Summary
Powered by GS/AI

The 6015-9 Series Brushless DC Axial Fan from Pelonis Technologies, Inc. features a compact size of 60 x 60 x 15 mm and operates at nominal voltages of 5V, 12V, 24V, or 48V. It delivers an airflow range of 14.01 to 23.35 CFM (0.40 to 0.66 m¬=/min) and has a power consumption of 1.92 Watts. The fan is equipped with dual ball bearings, ensuring durability and reliability over its operating life of 70,000 hours. It is designed to function effectively in temperatures ranging from -10°C to +70°C and includes locked rotor protection for enhanced safety. The frame and impeller are made from thermoplastic PBT with glass fiber reinforcement, meeting UL94-V0 flammability standards. This fan is suitable for various applications, including HVAC, compact electronics, and industrial automation, and is compliant with UL, CE, and RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6015H12BPLP1b-9 - Pelonis Technologies, Inc.
Exton, PA, USA
6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan
D6015H12BPLP1b-9
6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan D6015H12BPLP1b-9
60 x 60 x 15mm (2.36 x 2.36 x 0.59in.) 5V, 12V, 24V, 48V 14.01~23.35 CFM (0.40~0.66 m³/min) Dual Ball Bearings Frame: Thermoplastic PBT + 30% GF, UL94-V0 Impeller: Thermoplastic PBT + 15% GF, UL94-V0 Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm Operating Temperature: -10ºC ~ +70ºC Operating Life: 70,000 hours Locked Rotor Protection UL, CE, RoHS

60 x 60 x 15mm (2.36 x 2.36 x 0.59in.)
5V, 12V, 24V, 48V
14.01~23.35 CFM (0.40~0.66 m³/min)
Dual Ball Bearings
Frame: Thermoplastic PBT + 30% GF, UL94-V0
Impeller: Thermoplastic PBT + 15% GF, UL94-V0
Lead Wires: UL1007 (+) Red; (-) Black, AWG 26, 270±10mm
Operating Temperature: -10ºC ~ +70ºC
Operating Life: 70,000 hours
Locked Rotor Protection
UL, CE, RoHS

Supplier's Site Datasheet

Technical Specifications

  Pelonis Technologies, Inc.
Product Category Electronic Cooling Fans
Product Number D6015H12BPLP1b-9
Product Name 6015-9 Series 1.92 Watt (W) Power Brushless Direct Current (DC) Axial Fan
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level 30.6 dbA
Nominal Voltage 12 to 14 volts
Running Current 0.1600 amps
Unlock Full Specs
to access all available technical data

Similar Products

6010-11 Series 1.44 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C6010M12BPLP1b-11 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.0909 to ? in H2O (0.1699 to ? Torr)
Maximum Sound Level 32.07 dbA
View Details
4010-7 Series 0.74 Watt (W) Power Brushless Direct Current (DC) Axial Fan - C4010H12BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1441 to ? in H2O (0.2692 to ? Torr)
Maximum Sound Level 28.29 dbA
View Details