The PIC Wire & Cable part number 110236 is a 75 Ohm D-Sub Size 8 Socket connector designed for use with specific contacts (PIC PN 110235). It operates effectively within a frequency range of 0 to 2 GHz, with a maximum insertion loss of 0.5 dB at 2 GHz. The connector has a voltage rating of 1000 V (rms) and an insulation resistance of a minimum of 5000 Megohms. The dielectric material is PTFE Fluorocarbon, ensuring durability and performance.
Constructed from high-quality materials, the body and ferrule are made of beryllium copper and brass, while the center contact is brass as well. The connector is RoHS compliant, adhering to environmental standards. Weighing only 0.09 ounces (2.55 grams), it is lightweight and suitable for various applications. Installation requires specific tools, including the M22520 series for crimping, ensuring proper termination. This connector is applicable for military and commercial use, making it a reliable choice for demanding environments.
PIC Wire & Cable has an extensive line of high quality connectors and contacts for its cable offering, including TNC, BNC, N, HN, C, SMA, ARINC, M39029 and D-Sub. In addition, PIC has many innovative connectors that improve termination, installation, maintenance and reliability. To ensure proper field installation, termination instructions and crimp die sets are available for most connectors. PIC also offers complete certified cable assemblies built to your requirements.
For over 40 years, PIC Wire & Cable has been a global provider of electronic cables, cable connectors, and cable assemblies for demanding military, corporate and commercial applications that include airplanes, helicopters, ground vehicles, rail transport and marine vessels. PIC cables, connectors and cable assemblies are widely specified for use in major aerospace and military systems throughout the world
| PIC Wire & Cable | |
|---|---|
| Product Category | RF and Microwave Connectors |
| Product Number | 110236 |
| Product Name | 75 OHM Connectors, D-SUB Size 8 Socket 50 ohm |
| Gender | Female / Jack |