SFCable.com 2.4GHz 14dBi Directional Antenna (SMA Connector) ANT2414A 1034-SF-61

Description
14dBi directional operation boosts your signal to a further distance in a specific direction. Features 100cm CFD-200 low loss cable for flexible deployment. Provides easy installation mounting kits.
Description
14dBi directional operation boosts your signal to a further distance in a specific direction. Features 100cm CFD-200 low loss cable for flexible deployment. Provides easy installation mounting kits.

Suppliers

Company
Product
Description
Supplier Links
2.4GHz 14dBi Directional Antenna (SMA Connector) ANT2414A - 1034-SF-61 - SFCable.com
Hayward, CA, USA
2.4GHz 14dBi Directional Antenna (SMA Connector) ANT2414A
1034-SF-61
2.4GHz 14dBi Directional Antenna (SMA Connector) ANT2414A 1034-SF-61
14dBi directional operation boosts your signal to a further distance in a specific direction. Features 100cm CFD-200 low loss cable for flexible deployment. Provides easy installation mounting kits.

14dBi directional operation boosts your signal to a further distance in a specific direction. Features 100cm CFD-200 low loss cable for flexible deployment. Provides easy installation mounting kits.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Antennas
Product Number 1034-SF-61
Product Name 2.4GHz 14dBi Directional Antenna (SMA Connector) ANT2414A
Applications Modem or Wireless Network
Unlock Full Specs
to access all available technical data

Similar Products

868MHz 18dBi Yagi Antenna with RG58 Cable (L-20cm) + N Female St. Connector - ET-86818Y2-2L20C-NFS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Directional
Primary Frequency Range 864.0 to 868.0 MHz
Gain 18 dB
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antennas - 2108971-5 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details