SFCable.com TP-Link 2.4GHz 24dBi Grid Parabolic Antenna, ANT2424B 1034-SF-38

Description
24dBi directional operation, ideal for extraordinary long-distance outdoor directional connection. Weather proof design, suitable for all weather conditions.
Description
24dBi directional operation, ideal for extraordinary long-distance outdoor directional connection. Weather proof design, suitable for all weather conditions.

Suppliers

Company
Product
Description
Supplier Links
TP-Link 2.4GHz 24dBi Grid Parabolic Antenna, ANT2424B - 1034-SF-38 - SFCable.com
Hayward, CA, USA
TP-Link 2.4GHz 24dBi Grid Parabolic Antenna, ANT2424B
1034-SF-38
TP-Link 2.4GHz 24dBi Grid Parabolic Antenna, ANT2424B 1034-SF-38
24dBi directional operation, ideal for extraordinary long-distance outdoor directional connection. Weather proof design, suitable for all weather conditions.

24dBi directional operation, ideal for extraordinary long-distance outdoor directional connection. Weather proof design, suitable for all weather conditions.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Antennas
Product Number 1034-SF-38
Product Name TP-Link 2.4GHz 24dBi Grid Parabolic Antenna, ANT2424B
Primary Frequency Range 2400.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
Antennas - 1-2195935-4 - TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Wi-Fi 3dBi Umbrella Antenna With SMA Male St. Connector - ET-WI3U-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 3 dB
Form Factor / Mounting External
View Details