SFCable.com 5m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-37

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 5 Meter (16.4ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 5 Meter (16.4ft)

Suppliers

Company
Product
Description
Supplier Links
5m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) - 1026-SF-37 - SFCable.com
Hayward, CA, USA
5m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
1026-SF-37
5m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-37
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 5 Meter (16.4ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: SC to SC Color: Aqua Number ringed Length: 5 Meter (16.4ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-37
Product Name 5m SC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fiber Patch Cord, Singlemode, F-SBC, 1310/1550 nm, 1 m, FC/UPC - F-SBC-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Connector Type FC; FC/UPC
Cable Diameter 2.5 mm (0.0984 inch)
View Details