SFCable.com 10m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) 1026-SF-32

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft)

Suppliers

Company
Product
Description
Supplier Links
10m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) - 1026-SF-32 - SFCable.com
Hayward, CA, USA
10m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft)
1026-SF-32
10m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft) 1026-SF-32
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to ST Color: Aqua Number ringed Length: 10 Meter (32.8ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-32
Product Name 10m LC-ST 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (32.8ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 6002 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M3-2-R10 - Festo Corporation
Specs
Core Size 1250 µm (49.21 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Optical Fiber, Single Mode, Jacketed, 1310/1550 nm, 0.13 NA - F-SMF-28-C - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Cable Diameter 3 mm (0.1181 inch)
View Details