SFCable.com 5m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-24

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 5 Meter (16.4ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 5 Meter (16.4ft)

Suppliers

Company
Product
Description
Supplier Links
5m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) - 1026-SF-24 - SFCable.com
Hayward, CA, USA
5m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
1026-SF-24
5m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft) 1026-SF-24
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 5 Meter (16.4ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to SC Color: Aqua Number ringed Length: 5 Meter (16.4ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-24
Product Name 5m LC-SC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (16.4ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Patch Cord, Endlessly Singlemode PM Fiber, 5 µm Core, 1 m, FC/UPC - F-SM5-PM-C-1FC - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 5 µm (0.1969 mils)
Connector Type FC; FC/UPC
View Details
Fibre Optic Cable - 2847002 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Fiber Optic Cable - 9202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details