SFCable.com 2m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-16

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC Color: Aqua Number ringed Length: 2 Meter (6.56ft).
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC Color: Aqua Number ringed Length: 2 Meter (6.56ft).

Suppliers

Company
Product
Description
Supplier Links
2m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) - 1026-SF-16 - SFCable.com
Hayward, CA, USA
2m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
1026-SF-16
2m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft) 1026-SF-16
Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC Color: Aqua Number ringed Length: 2 Meter (6.56ft).

Data Transfer Rate: 10 Gb/s, 1000Base-SX. Core Size: 50/125 micron. Connector Details: LC to LC Color: Aqua Number ringed Length: 2 Meter (6.56ft).

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-16
Product Name 2m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (6.56ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 8201 - S.I. Tech, Inc.
Specs
Cable Type Simplex; Multifiber (optional feature)
Fiber Mode SingleMode
Number of Fibers 1
View Details
Fiber-optic cable - SOOC-TB-P-M3-1-R10 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 10 mm (0.3937 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Photonic Crystal Fiber, Air Guided, 11 µm Core, 1550 nm Operating - F-AIR-11/1550 - Newport MKS
Specs
Core Size 10.9 µm (0.4291 mils)
Cable Diameter 2.5 mm (0.0984 inch)
Numerical Aperture 0.1200
View Details