RS Components, Ltd. Fibre Optic Cable 2846913

Description
3m OM2 Fibre Optic Cable ST - ST (Multi
Request a Quote
Description
3m OM2 Fibre Optic Cable ST - ST (Multi
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Fibre Optic Cable - 2846913 - RS Components, Ltd.
Corby, Northants, United Kingdom
Fibre Optic Cable
2846913
Fibre Optic Cable 2846913
3m OM2 Fibre Optic Cable ST - ST (Multi

3m OM2 Fibre Optic Cable ST - ST (Multi

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fiber Optic Cables
Product Number 2846913
Product Name Fibre Optic Cable
Core Size 3000 µm (118 mils)
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Cable - 2846825 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM1
View Details
Fibre Optic Cable - 2846990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM4
View Details
Fibre Optic Cable - 1214222 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
Connector Type SC; Pigtail
View Details
Fibre Optic Cable - 5357480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fiber Mode Multimode
Core Size 0.5000 µm (0.0197 mils)
Connector Type SC; Sc
View Details