SFCable.com 1m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-15

Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX . Core Size: 50/125 micron Connector Details: LC to LC Color: Aqua Number ringed Length: 1 Meter (3.28ft)
Description
Data Transfer Rate: 10 Gb/s, 1000Base-SX . Core Size: 50/125 micron Connector Details: LC to LC Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Suppliers

Company
Product
Description
Supplier Links
1m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) - 1026-SF-15 - SFCable.com
Hayward, CA, USA
1m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
1026-SF-15
1m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft) 1026-SF-15
Data Transfer Rate: 10 Gb/s, 1000Base-SX . Core Size: 50/125 micron Connector Details: LC to LC Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Data Transfer Rate: 10 Gb/s, 1000Base-SX . Core Size: 50/125 micron Connector Details: LC to LC Color: Aqua Number ringed Length: 1 Meter (3.28ft)

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Fiber Optic Cables
Product Number 1026-SF-15
Product Name 1m LC-LC 10Gb 50/125 LOMMF M/M Duplex Fiber Cable (3.28ft)
Cable Type Duplex
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable - 5202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details
Fiber-optic cable - SOOC-DS-P-M4-1-R15-S4 - Festo Corporation
Specs
Core Size 1000 µm (39.37 mils)
Bending Radius 15 mm (0.5906 inch)
Operating Temperature -55 to 70 C (-67 to 158 F)
View Details
Fibre Optic Cable - 2846913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Size 3000 µm (118 mils)
Features Other; OM2
View Details
Fiber Patch Cord, High Power Density, 500-2100 nm, F-MFC, 3 m, FC. - F-MFC-C-3FC - Newport MKS
Specs
Fiber Mode Multimode
Core Size 550 µm (21.65 mils)
Connector Type FC; FC/UPC
View Details