SFCable.com 10/100M MM SC Media Converter 2km, TP Link MC100CM 1025-SF-24

Description
The 10/100M MM SC Media Converter is designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC100CM supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data. Other features of this module include the ability to be used as a stand alone device (no chassis required)or with TP-LINK 19"system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The MC100CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 2 kilometers.
Description
The 10/100M MM SC Media Converter is designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC100CM supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data. Other features of this module include the ability to be used as a stand alone device (no chassis required)or with TP-LINK 19"system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The MC100CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 2 kilometers.

Suppliers

Company
Product
Description
Supplier Links
10/100M MM SC Media Converter 2km, TP Link MC100CM - 1025-SF-24 - SFCable.com
Hayward, CA, USA
10/100M MM SC Media Converter 2km, TP Link MC100CM
1025-SF-24
10/100M MM SC Media Converter 2km, TP Link MC100CM 1025-SF-24
The 10/100M MM SC Media Converter is designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC100CM supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data. Other features of this module include the ability to be used as a stand alone device (no chassis required)or with TP-LINK 19"system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The MC100CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 2 kilometers.

The 10/100M MM SC Media Converter is designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC100CM is designed for use with multi-mode fiber cable utilizing the SC-Type connector. The MC100CM supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data. Other features of this module include the ability to be used as a stand alone device (no chassis required)or with TP-LINK 19"system chassis, Auto MDI/MDI-X for TX port, Auto negotiation of duplex mode on TX port, and front panel status LEDs. The MC100CM will transmit at extended fiber optic distances utilizing multi-mode fiber up to 2 kilometers.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Network Media Converters
Product Number 1025-SF-24
Product Name 10/100M MM SC Media Converter 2km, TP Link MC100CM
Network 10/100Base-TX
Unlock Full Specs
to access all available technical data

Similar Products

Media Converters - IMC-450-SE-US-ND - DigiKey
Specs
Operating Temperature 0.0 to 50 C (32 to 122 F)
Network 100Base-FX
Connector SC
View Details
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Ethernet to Fiber Optic Media Converter - 3160 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 50 C (32 to 122 F)
View Details
Ethernet Media Converters - 533458 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; LC, RJ45, USB A
View Details