SFCable.com 100M WDM Fiber Converter SM SC 20Km, MC112CS 1025-SF-20

Description
The MC112CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC112CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC112CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC112CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on transferring data and at 1550nm on receiving data. So the other end device to cooperate with the MC112CS should work at 1550nm on transferring data and at 1310nm on receiving data. Another TP-LINK!|s media converter MC111CS is just one of the examples to cooperate with MC112CS.
Description
The MC112CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC112CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC112CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC112CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on transferring data and at 1550nm on receiving data. So the other end device to cooperate with the MC112CS should work at 1550nm on transferring data and at 1310nm on receiving data. Another TP-LINK!|s media converter MC111CS is just one of the examples to cooperate with MC112CS.

Suppliers

Company
Product
Description
Supplier Links
100M WDM Fiber Converter SM SC 20Km, MC112CS - 1025-SF-20 - SFCable.com
Hayward, CA, USA
100M WDM Fiber Converter SM SC 20Km, MC112CS
1025-SF-20
100M WDM Fiber Converter SM SC 20Km, MC112CS 1025-SF-20
The MC112CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC112CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC112CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC112CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on transferring data and at 1550nm on receiving data. So the other end device to cooperate with the MC112CS should work at 1550nm on transferring data and at 1310nm on receiving data. Another TP-LINK!|s media converter MC111CS is just one of the examples to cooperate with MC112CS.

The MC112CS is a media converter designed to convert 100BASE-FX fiber to 100Base-TX copper media or vice versa. Adopting WDM technology, MC112CS takes only one fiber cable to transmit and receive data, which will save half cabling cost for you. Designed under IEEE 802.3u 10/100Base-TX and 100Base-FX standards, the MC112CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC112CS supports longwave (LX) laser specification at a full wire speed forwarding rate. It works at 1310nm on transferring data and at 1550nm on receiving data. So the other end device to cooperate with the MC112CS should work at 1550nm on transferring data and at 1310nm on receiving data. Another TP-LINK!|s media converter MC111CS is just one of the examples to cooperate with MC112CS.

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Network Media Converters
Product Number 1025-SF-20
Product Name 100M WDM Fiber Converter SM SC 20Km, MC112CS
Network Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Standalone Media Converter, 1000Mbps, Single mode 1310nm, 40km, SC, AC adapter (also known as Giga-McBasic 856-30604) - IMC-470-SE-US - Advantech
Specs
Operating Temperature -10 to 50 C (14 to 122 F)
Network Single Mode
Connector SC Type
View Details
2 suppliers
Media Converter - HD Z-LINK™ - LEMO USA, Inc.
Specs
Form Factor Module
Connector LEMO 3K.93C connectors
View Details
Gigabit Ethernet-Fiber Bit-Driver® - 2160 - S.I. Tech, Inc.
Specs
Form Factor Module
Features Duplex; LED Indicator
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
Ethernet Media Converters - 1797999 - RS Components, Ltd.
Specs
Operating Temperature 50 C (122 F)
Connector RJ-45; Rj45, sc
View Details