SFCable.com Gigabit Media Converter SC/SM 15Km, MC210CS 1025-SF-18

Description
The Gigabit Media Converter SC/SM 15Km is a media converter designed to convert 1000BASE-LX/LH fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-LX/LH standards, the MC210CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC210CS supports shortwave (SX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data
Description
The Gigabit Media Converter SC/SM 15Km is a media converter designed to convert 1000BASE-LX/LH fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-LX/LH standards, the MC210CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC210CS supports shortwave (SX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data

Suppliers

Company
Product
Description
Supplier Links
Gigabit Media Converter SC/SM 15Km, MC210CS - 1025-SF-18 - SFCable.com
Hayward, CA, USA
Gigabit Media Converter SC/SM 15Km, MC210CS
1025-SF-18
Gigabit Media Converter SC/SM 15Km, MC210CS 1025-SF-18
The Gigabit Media Converter SC/SM 15Km is a media converter designed to convert 1000BASE-LX/LH fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-LX/LH standards, the MC210CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC210CS supports shortwave (SX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data

The Gigabit Media Converter SC/SM 15Km is a media converter designed to convert 1000BASE-LX/LH fiber to 1000Base-T copper media or vice versa. Designed under IEEE802.3ab 1000Base-T and IEEE802.3z 1000Base-LX/LH standards, the MC210CS is designed for use with single-mode fiber cable utilizing the SC-Type connector. The MC210CS supports shortwave (SX) laser specification at a full wire speed forwarding rate. It works at 1310nm on both transmitting and receiving data

Supplier's Site

Technical Specifications

  SFCable.com
Product Category Network Media Converters
Product Number 1025-SF-18
Product Name Gigabit Media Converter SC/SM 15Km, MC210CS
Network Single Mode
Unlock Full Specs
to access all available technical data

Similar Products

Hardened SFP/155-ED, MM850/ LC 2km (also known as 808-38101) - SFP-FMM850-2K - Advantech
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Connector Duplex LC
View Details
Media Converter - MULTISHACK-3X - LEMO USA, Inc.
Specs
Form Factor Module
Operating Temperature -20 to 60 C (-4 to 140 F)
Network HD over a single multiway fiber optic cable.
View Details
RS 485 Rugged Optical BitDriver® - 2562 - S.I. Tech, Inc.
Specs
Form Factor Module
Features LED Indicator
Operating Temperature -40 to 80 C (-40 to 176 F)
View Details
Ethernet Media Converters - 2844549 - RS Components, Ltd.
Specs
Operating Temperature 75 C (167 F)
Connector SFP
View Details