Severance Tool Industries, Inc. Countersink SEV-02402

Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02402
Description
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02402

Suppliers

Company
Product
Description
Supplier Links
Countersink - SEV-02402 - Reid Supply
Norton Shores, MI, United States
Countersink
SEV-02402
Countersink SEV-02402
Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down. . SEV-02402

Countersinks expand the top of an existing hole in a workpiece to allow countersinking screws to install flush with the surface of the workpiece. This helps prevent the workpiece material from swelling when a screw is inserted and tightened down.


. SEV-02402

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Countersinks
Product Number SEV-02402
Product Name Countersink
Standard Angle 82°
Special Angle 82 degrees
Body Diameter 1.250 inch (31.7 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 5088998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
OAL 1.61 inch (41 mm)
Flutes 3
View Details
6-Flute Countersinks -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°
Body Diameter 0.125 to 3.000 inch (3.2 to 76.2 mm)
View Details
Deburring and Chamfering Countersinks -  - Walter Surface Technologies
Walter Surface Technologies
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.250 to 1.000 inch (6.3 to 25.4 mm)
View Details
7/16
Specs
Units Fractional
Standard Angle 82°
Body Diameter 0.438 inch (11.1 mm)
View Details