PLAIN TYPE, STRAIGHT FLUTE -- COMBINED DRILL & COUNTERSINK
KEO Cutters
Combined Drill & Countersink
Plain Type, Straight Flute
Technical Specifications
|
Product Category
|
Countersinks |
|
Product Number
|
Plain Type, Straight Flute |
|
Product Name
|
Combined Drill & Countersink |
|
Units
|
Fractional
|
|
Standard Angle
|
60°
|
|
Body Diameter
|
0.125 to 0.750 inch (3.2 to 19.0 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standard Angle
90°
Shank Diameter
0.281 inch (7.2 mm)
OAL
1.34 inch (34 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°; 120°
Body Diameter
0.125 to 3.000 inch (3.2 to 76.2 mm)
View Details
Units
Fractional
Standard Angle
60°; 82°; 90°; 100°
Body Diameter
0.312 to 1.000 inch (7.9 to 25.4 mm)
View Details
Superior Tool Service, Inc.
Units
Fractional
Standard Angle
82°
Body Diameter
0.438 inch (11.1 mm)
View Details