Superior Tool Service, Inc. 7/16" - 100° Carbide Microstop Countersink w/ TDR pilot 370-4375-100°

Description
7/16" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.
Description
7/16" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

Suppliers

Company
Product
Description
Supplier Links
7/16
Wichita, KS, USA
7/16" - 100° Carbide Microstop Countersink w/ TDR pilot
370-4375-100°
7/16" - 100° Carbide Microstop Countersink w/ TDR pilot 370-4375-100°
7/16" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering. Designed for Composite Material Applications.

7/16" dia. solid carbide microstop countersink, 4 flute, 100 degree included angle, 1/4-28 threaded shank with 1/2" long integrated tapered drill reamer pilot, note your pilot diameter when ordering.

Designed for Composite Material Applications.

Supplier's Site

Technical Specifications

  Superior Tool Service, Inc.
Product Category Countersinks
Product Number 370-4375-100°
Product Name 7/16" - 100° Carbide Microstop Countersink w/ TDR pilot
Units Fractional
Standard Angle 100°
Body Diameter 0.438 inch (11.1 mm)
Shank Diameter 0.250 inch (6.3 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Countersinks - 423810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standard Angle 90°
Shank Diameter 0.281 inch (7.2 mm)
OAL 1.34 inch (34 mm)
View Details
Countersink - HSS - 6 Flute - Melin Tool Company
Specs
Units Fractional
Standard Angle 60°; 82°; 90°; 100°; 110°; 120°
Body Diameter 0.125 to 3.000 inch (3.2 to 76.2 mm)
View Details
Combined Drill and Countersink Set -  - KEO Cutters
Specs
Units Fractional
Standard Angle 60°; 82°; 90°
Body Diameter 0.125 to 0.438 inch (3.2 to 11.1 mm)
View Details
3/8
Specs
Units Fractional
Standard Angle 90°
Body Diameter 0.375 inch (9.5 mm)
View Details