RS Components, Ltd. DC Motors 7521973

Description
RS PRO 942D1391 DC Motor
Request a Quote
Description
RS PRO 942D1391 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 7521973 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
7521973
DC Motors 7521973
RS PRO 942D1391 DC Motor

RS PRO 942D1391 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 7521973
Product Name DC Motors
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

DC Motors - 2836528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.1500 amps
Continuous Torque 8.8 In-lbs (10.2 kg-cm)
Gearbox Ratio 85 : 1
View Details
DC Motors - 2884688 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Current 0.0500 amps
Continuous Torque 0.3 In-lbs (0.3878 kg-cm)
Gearbox Ratio 43 : 1
View Details
DC Motors - 7521999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 0.1 In-lbs (0.1190 kg-cm)
Gear Type Spur; Spur
View Details
DC Motors - 192514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Power 0.6701 HP
Continuous Torque 1663.7 In-lbs (1918 kg-cm)
Units Metric
View Details