parvalux by maxon PBL60-50 24V 3000 RPM 776618

Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Description
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PBL60-50 is a brushless DC motor with a 60 mm frame and 50 mm stack length, designed for continuous operation in industrial applications. Part number 776618 operates at 24 V nominal voltage, delivers 104 W nominal power, and maintains a nominal speed of 3000 rpm with a continuous torque of 0.33 Nm. It draws a nominal current of 6.1 A and has a stall torque of 2.6 Nm at 41 A. The motor achieves 80% maximum efficiency, features an enclosed IP54-rated housing, Class B insulation, and a delta-wound configuration with eight poles. Rotor inertia is 4.97 × 10⁻⁵ kgcm², and the weight is 1.20 kg. It supports up to 350 N radial load at 15 mm from the flange and has a 120° electrical Hall effect angle.

Datasheet Summary
Powered by GS/AI

The PBL60-50 is a brushless DC motor with a 60 mm frame and 50 mm stack length, designed for continuous operation in industrial applications. Part number 776618 operates at 24 V nominal voltage, delivers 104 W nominal power, and maintains a nominal speed of 3000 rpm with a continuous torque of 0.33 Nm. It draws a nominal current of 6.1 A and has a stall torque of 2.6 Nm at 41 A. The motor achieves 80% maximum efficiency, features an enclosed IP54-rated housing, Class B insulation, and a delta-wound configuration with eight poles. Rotor inertia is 4.97 × 10⁻⁵ kgcm², and the weight is 1.20 kg. It supports up to 350 N radial load at 15 mm from the flange and has a 120° electrical Hall effect angle.

Suppliers

Company
Product
Description
Supplier Links
PBL60-50 24V 3000 RPM - 776618 - parvalux by maxon
Taunton, MA, United States
PBL60-50 24V 3000 RPM
776618
PBL60-50 24V 3000 RPM 776618
Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density. The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Parvalux BLDC motors are highly durable and require zero maintenance. They offer high starting torque, they're highly efficient and quiet and offer excellent power density.

The Parvalux PBL60 is a brushless direct current (BLDC) motor. It is available in a range of options with voltages from 24V – 48V DC and output power up to 209 Watts. It is rated for nominal continuous torque up to 0.50 Nm (S1) and maximum intermittent torque up to 0.88 Nm (S2 – 15 mins). This motor is perfectly suited for use with a range of Parvalux right-angle and inline gearboxes enabling you to assemble the perfect geared motor combination for your application.

Supplier's Site Datasheet

Technical Specifications

  parvalux by maxon
Product Category Brushless Motors
Product Number 776618
Product Name PBL60-50 24V 3000 RPM
Motor Type DC Motor
Standard DC Voltage 24V
Torque Constant 9.91 in-oz/amp (70 mN-m/amp)
Output Power 0.1394 HP
Continuous Current 6.1 amps
Unlock Full Specs
to access all available technical data