Serpac Electronic Enclosures Enclosure, Microbox, Handheld, Pc, Ora; Enclosure Type Serpac SE56, OR

Description
ENCLOSURE, MICROBOX, HANDHELD, PC, ORA; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Orange RoHS Compliant: Yes
Description
ENCLOSURE, MICROBOX, HANDHELD, PC, ORA; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Orange RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Enclosure, Microbox, Handheld, Pc, Ora; Enclosure Type Serpac - 06AC7493 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Microbox, Handheld, Pc, Ora; Enclosure Type Serpac
06AC7493
Enclosure, Microbox, Handheld, Pc, Ora; Enclosure Type Serpac 06AC7493
ENCLOSURE, MICROBOX, HANDHELD, PC, ORA; Enclosure Type:Handheld; Enclosure Material:Polycarbona te; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Orange RoHS Compliant: Yes

ENCLOSURE, MICROBOX, HANDHELD, PC, ORA; Enclosure Type:Handheld; Enclosure Material:Polycarbonate; External Height - Metric:70.4mm; External Width - Metric:147.3mm; External Depth - Metric:240.8mm; IP Rating:-; Body Color:Orange RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Enclosures
Product Number 06AC7493
Product Name Enclosure, Microbox, Handheld, Pc, Ora; Enclosure Type Serpac
Length 2.77 inch (70.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
General Purpose Enclosures - 1228934 - RS Components, Ltd.
Specs
Shape Rectangular
Length 6.3 inch (160 mm)
Width 3.94 inch (100 mm)
View Details
SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Enclosures Accessories and Hardware - 1413BKLGS - Powell Electronics, Inc.
Hammond Manufacturing Company Inc.
Specs
Type Junction Box
View Details