RS Components, Ltd.
General Purpose Enclosures
1228934
Description
RS PRO EXRJ 31 Enclosure
Request a Quote
Email Supplier
Description
RS PRO EXRJ 31 Enclosure
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Industrial Enclosures |
|
Product Number
|
1228934 |
|
Product Name
|
General Purpose Enclosures |
|
Shape
|
Rectangular
|
|
Length
|
6.3 inch (160 mm)
|
|
Width
|
3.94 inch (100 mm)
|
|
Depth
|
3.19 inch (81 mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Shape
Rectangular
Length
12.99 inch (330 mm)
Width
12.99 inch (330 mm)
View Details
Type
Junction Box
Length
5.51 inch (140 mm)
Width
8.5 inch (216 mm)
View Details
Length
3.94 inch (100 mm)
Width
3.94 inch (100 mm)
Depth
3.94 inch (100 mm)
View Details
Shape
Rectangular
Length
3.86 inch (98 mm)
Width
3.86 inch (98 mm)
View Details