Serpac Electronic Enclosures Boxes RBF53P06B16B

Description
"ENCLOSURE PLAS 4.72""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 4.72""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF53P06B16B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 4.72""L X 3.15""W"

"ENCLOSURE PLAS 4.72""L X 3.15""W"

Buy Now Datasheet
Enclosure, Flanged, Black, Pc; Enclosure Type Serpac - 64AH1870 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Black, Pc; Enclosure Type Serpac
64AH1870
Enclosure, Flanged, Black, Pc; Enclosure Type Serpac 64AH1870
ENCLOSURE, FLANGED, BLACK, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:120.7mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, FLANGED, BLACK, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80.8mm; External Depth - Metric:120.7mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF53P06B16B-ND 64AH1870
Product Name Boxes Enclosure, Flanged, Black, Pc; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

TK Series Enclosures - 106-502 - Altech Corp.
Specs
Type Electronic and Instrument Enclosures
Shape Rectangular
Length 3.7 inch (93.98 mm)
View Details
3 suppliers
GUB UL empty enclosure - gub ul empty enclosure - BARTEC
Specs
Material Aluminum; Steel - Stainless
NEMA Rating NEMA Enclosures; Type 1; Type 4; Type 4X
Features Explosion Proof
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC770C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 48 inch (1219 mm)
View Details