Serpac Electronic Enclosures Boxes RBF33P06B16B

Description
"ENCLOSURE PLAS 3.15""L X 3.15""W"
Request a Quote Datasheet
Description
"ENCLOSURE PLAS 3.15""L X 3.15""W"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Boxes - 128-RBF33P06B16B-ND - DigiKey
Thief River Falls, MN, United States
"ENCLOSURE PLAS 3.15""L X 3.15""W"

"ENCLOSURE PLAS 3.15""L X 3.15""W"

Buy Now Datasheet
Enclosure, Flanged, Black, Pc; Enclosure Type Serpac - 64AH1865 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Flanged, Black, Pc; Enclosure Type Serpac
64AH1865
Enclosure, Flanged, Black, Pc; Enclosure Type Serpac 64AH1865
ENCLOSURE, FLANGED, BLACK, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbona te; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81.8mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, FLANGED, BLACK, PC; Enclosure Type:Wall Mount; Enclosure Material:Polycarbonate; External Height - Metric:55.1mm; External Width - Metric:80mm; External Depth - Metric:81.8mm; IP Rating:IP67; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number 128-RBF33P06B16B-ND 64AH1865
Product Name Boxes Enclosure, Flanged, Black, Pc; Enclosure Type Serpac
Type Junction Box
Material Polycarbonate Polycarbonate; Polycarbonate
Features Flame Retardant
Ingress Protection(IP) Rating Against Foreign Objects 6 6
Ingress Protection(IP) Rating Against Moisture 7 7
Unlock Full Specs
to access all available technical data

Similar Products

‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Wall Boxes - 1927118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 15.75 inch (400 mm)
Depth 9.06 inch (230 mm)
View Details
SKD house connection box 160A, DIN 00 (gG) - SKD 160A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Electrical - Aluminum - Wallmount Enclosures - 1418N4ALC6 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 16 inch (406 mm)
View Details
4 suppliers